EN
  • EN
  • DE

T9CS1D14-12

Part No T9CS1D14-12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 195992-T9CS1D14-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T9CS1D14-12 CAD Model

Description

The T9CS1D14-12 is a relay manufactured by TE Connectivity. Relays are electromechanical switches that use an electromagnet to control a circuit. They are commonly used to switch a high-power circuit with a low-power signal, or to isolate different parts of a circuit.

Applications

  • Industrial control systems: Relays are widely used in industrial automation and control systems for switching motors, valves, and other equipment.
  • Automotive applications: Relays are found in automotive systems for controlling lights, starters, and other electrical components.
  • HVAC systems: Relays are used in heating, ventilation, and air conditioning (HVAC) systems for controlling fans, compressors, and other devices.
  • Power supplies: Relays can be used in power supplies for switching between different voltage levels or for protecting against overcurrent or overvoltage conditions.
  • Telecommunications equipment: Relays are utilized in telecommunications equipment for switching signals and circuits.

Features

  • Electromechanical switching: Provides reliable and robust switching capabilities.
  • Isolation: Electrically isolates the control circuit from the switched circuit.
  • High current/voltage handling: Capable of switching relatively high currents and voltages.
  • Long lifespan: Designed for long-term reliability in demanding applications.
  • Various coil voltages: Available in a range of coil voltages to suit different control circuit requirements.

Benefits

  • Improved safety: Isolation between control and switched circuits enhances safety.
  • Increased reliability: Robust construction ensures reliable operation in harsh environments.
  • Simplified circuit design: Allows for easier control of high-power circuits with low-power signals.
  • Reduced power consumption: Low coil power consumption minimizes energy waste.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.

Additional Details

Unfortunately, specific technical specifications like contact rating, coil voltage, and operating temperature range for the T9CS1D14-12 are not readily available without access to the manufacturer's datasheet. It is crucial to consult the official datasheet from TE Connectivity for detailed specifications and application guidelines. These specifications are essential for proper application and to ensure that the relay meets the specific requirements of the circuit it will be used in.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess