EN
  • EN
  • DE

3530ECBCAMERCURY

Part No 3530ECBCAMERCURY
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series OMAP-35xx
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON™ SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 515-VFBGA, FCBGA
Supplier Device Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Base Product Number 3530
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 763372-3530ECBCAMERCURY
Ultra Librarian 3D Model Ultra Librarian 3530ECBCAMERCURY CAD Model

Description

Product Overview: Texas Instruments 3530ECBCAMERCURY

The Texas Instruments 3530ECBCAMERCURY is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronics. This sophisticated component is a testament to Texas Instruments' commitment to innovation and reliability in the semiconductor industry. It is engineered to provide optimal performance for a wide range of applications, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features

  • High-Performance Processing: At the core of the 3530ECBCAMERCURY is a powerful processing unit that is capable of handling complex computations and tasks with ease. This ensures that devices using this IC can operate efficiently and effectively, even under strenuous conditions.
  • Energy Efficiency: Designed with energy conservation in mind, this product boasts low power consumption without compromising on performance. This makes it suitable for battery-operated devices or applications where energy efficiency is paramount.
  • Connectivity Options: With a range of connectivity options, the 3530ECBCAMERCURY allows for seamless integration into various systems. It supports multiple communication protocols, ensuring compatibility with other components and peripherals.
  • Durability: Texas Instruments' products are known for their durability, and the 3530ECBCAMERCURY is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Compact Design: The compact footprint of this IC makes it an excellent choice for space-constrained applications. It allows for a more streamlined design without sacrificing functionality.

Applications

The versatility of the 3530ECBCAMERCURY allows it to be employed in a multitude of applications. It is particularly well-suited for:

  • Advanced computing systems
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial automation
  • Automotive technology
  • Medical equipment

In conclusion, the Texas Instruments 3530ECBCAMERCURY is a robust and versatile integrated circuit that offers a combination of performance, efficiency, and compactness. Its wide range of features and applications makes it an invaluable component for any cutting-edge electronic system.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess