EN
  • EN
  • DE

4430FCBS

Part No 4430FCBS
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description OMAP4430 - MULTIMEDIA PROCESSOR / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 995294-4430FCBS
Ultra Librarian 3D Model Ultra Librarian 4430FCBS CAD Model

Description

The Texas Instruments 4430FCBS is a state-of-the-art integrated circuit designed for high-performance applications in the modern electronics landscape. This precision-engineered component offers a blend of power efficiency, reliability, and advanced features that make it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • High-Performance Processing: The 4430FCBS is built to handle complex computations and data processing tasks with ease, ensuring smooth operation even in demanding scenarios.
  • Energy Efficiency: Texas Instruments has designed this IC with energy efficiency in mind, making it suitable for battery-powered devices or applications where power conservation is critical.
  • Robust Design: With a focus on durability, the 4430FCBS can withstand harsh conditions, including wide temperature ranges and high levels of electrical noise.
  • Advanced Connectivity: This product supports a variety of communication protocols, allowing for seamless integration into existing systems and infrastructures.
  • Compact Footprint: The compact design of the 4430FCBS ensures that it can fit into tight spaces, making it perfect for space-constrained applications.

Applications:

The versatility of the 4430FCBS allows it to be used in numerous applications, such as:

  • Automotive control units
  • Industrial automation systems
  • High-end consumer electronics
  • Complex data processing units
  • Internet of Things (IoT) devices

Quality and Support:

Texas Instruments is committed to delivering high-quality products. The 4430FCBS is no exception, and it comes with the assurance of rigorous testing and certification to meet industry standards. Additionally, customers can access comprehensive technical support and documentation, ensuring a smooth integration process and long-term reliability.

Whether you are developing cutting-edge technology or upgrading existing systems, the Texas Instruments 4430FCBS provides the performance and dependability you need to succeed.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9743 $71.9486
4+ $29.5174 $118.0696
6+ $28.5950 $171.5700
8+ $27.6726 $221.3808
10+ $26.7502 $267.5020
13+ $23.9829 $311.7777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess