EN
  • EN
  • DE

U6046B-M

Part No U6046B-M
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER CTRL ADJ FREQ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Timer Control
Frequency Adjustable/Selectable
Supply Voltage - Operating 6 V to 24 V
Operating Supply Current 1.3mA
Temperature Range - Operating -40°C to 125°C
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 1115170-U6046B-M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6046B-M CAD Model

Description

Introducing the Microchip Technology U6046B-M Automotive Flasher

The Microchip Technology U6046B-M is a specialized integrated circuit designed specifically for automotive applications. It is a robust and reliable flasher unit that can be used to control turn signals and hazard warning lights in vehicles. This high-performance product offers a range of features that ensure consistent operation under the demanding conditions typical of automotive environments.

Key Features of the U6046B-M:

  • Voltage Range: The U6046B-M operates within a wide voltage range, accommodating the electrical systems of most vehicles without the need for additional components.
  • Thermal Protection: With built-in thermal protection, the device is safeguarded against the high temperatures that can occur within an automotive setting, ensuring long-term reliability and safety.
  • Load Dump Protection: The unit is equipped with load dump protection, which shields it from voltage spikes that can occur when the battery is disconnected while the alternator is charging.
  • Variable Flashing Frequency: To meet various global automotive standards, the U6046B-M can be programmed for different flashing frequencies, making it a versatile choice for international manufacturers.
  • Robust Design: The device is designed to withstand the vibrations and shocks that are commonplace in automotive applications, ensuring continued functionality over time.

Applications:

The U6046B-M is ideal for use in a wide range of automotive signaling applications. Its primary use is in turn signal and hazard warning systems, but it can also be utilized in other vehicle lighting controls that require a reliable flashing mechanism.

Quality and Support:

As a product of Microchip Technology, the U6046B-M comes with the assurance of high-quality manufacturing processes and comprehensive technical support. Microchip's commitment to customer satisfaction ensures that users of the U6046B-M can expect consistent performance and assistance when needed.

Whether for use in passenger cars, trucks, motorcycles, or specialized vehicles, the Microchip Technology U6046B-M automotive flasher stands out as a superior choice for manufacturers who require a dependable and versatile solution for their vehicle lighting control systems.

You May Also Be Interested in

Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess