EN
  • EN
  • DE

54ACT240FMQB

Part No 54ACT240FMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin CFPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function Buffer
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Inverting
Propagation Delay 11.5 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 11.5 ns
Win Source Part Number 1031975-54ACT240FMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ACT240FMQB CAD Model

Description

The 54ACT240FMQB is a high-quality integrated circuit from Texas Instruments, renowned for its robust performance and reliability in a range of applications. This particular device is an octal buffer and line driver designed to ensure balanced drive and improved output stability, making it an ideal choice for driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Temperature Range: Military Grade (-55°C to +125°C)
  • Package / Case: CERDIP-20
  • Logic Family: ACT
  • Supply Voltage: 4.5V to 5.5V
  • Drive Capability: High Output Drive (-15mA / +24mA)

Designed with the military and aerospace industries in mind, the 54ACT240FMQB operates reliably across a wide temperature range, ensuring consistent performance even under extreme conditions. Its robust design is encapsulated in a CERDIP-20 package, which provides additional protection against harsh environments.

Applications

The device's high drive and tri-state outputs make it highly versatile for various applications, including:

  • Bus driving for data and address lines
  • Buffering for memory address registers
  • Driving heavy loads with minimal propagation delay
  • Use in military and aerospace technology where reliability is critical

With its exceptional quality and performance, the 54ACT240FMQB from Texas Instruments stands out as a reliable component for demanding applications that require high-speed operation and the ability to drive capacitive loads without compromising signal integrity.

Ordering Information

For detailed ordering and shipping information, or to request samples of the 54ACT240FMQB, please visit the Texas Instruments official website or contact their customer support team. Ensure that you are getting genuine TI products by purchasing through authorized distributors and representatives.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess