EN
  • EN
  • DE

54F163ADMQB

Part No 54F163ADMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Propagation Delay 16.5 ns
RoHS Compliant
Win Source Part Number 1010621-54F163ADMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F163ADMQB CAD Model

Description

The Texas Instruments 54F163ADMQB is a high-performance, fast synchronous 4-bit binary counter. Engineered with precision and reliability in mind, this integrated circuit (IC) is designed to meet the rigorous demands of advanced digital systems. The 54F163ADMQB is part of Texas Instruments' 54 series, which is well-regarded for its robust performance in a wide range of applications.

Key Features

  • Synchronous Operation: The counter operations are synchronized to the clock pulses, ensuring precise timing and sequence of events in digital circuits.
  • 4-Bit Binary Counter: It can count up to 16 binary states, making it suitable for various counting applications in digital electronics, from simple counters to complex computing systems.
  • Multiple Modes: The 54F163ADMQB supports multiple modes of operation, including presettable, clear, count-up, and parallel loading capabilities, providing flexibility for a wide array of design requirements.
  • Direct Clear Function: This feature allows the counter to be reset to zero instantaneously, which is critical for precise control in timing-sensitive applications.
  • High-Speed Performance: With its fast propagation delay and transition times, this IC is an excellent choice for high-speed counting applications.
  • Durable Construction: Constructed to withstand harsh industrial environments, the 54F163ADMQB maintains its integrity and performance under challenging conditions.

Applications

The 54F163ADMQB is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • High-speed computing devices
  • Communication systems
  • Test and measurement equipment
  • Automotive electronics
  • Robotics

Technical Specifications

Below are some of the technical specifications of the 54F163ADMQB:

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package: Military-grade build quality for enhanced durability
  • Logic Family: 54F

For designers and engineers looking for a reliable and efficient binary counter, the Texas Instruments 54F163ADMQB is an excellent choice that offers both performance and durability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess