EN
  • EN
  • DE

54F74LMQB

Part No 54F74LMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Clock Edge Trigger Type Positive Edge
Frequency 125 MHz
High Level Output Current -1 mA
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 2
Number of Elements 2
Number of Pins 20
Operating Supply Voltage 5 V
Propagation Delay 11.5 ns
RoHS Non-Compliant
Win Source Part Number 1017907-54F74LMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F74LMQB CAD Model

Description

The 54F74LMQB is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, expertly crafted by the renowned semiconductor manufacturer, Texas Instruments. This advanced IC is a crucial component in a wide range of digital systems where it serves to store and transfer data synchronously with a clock signal.

Featuring a pair of D-type flip-flops, the 54F74LMQB is designed to operate with exceptional precision and reliability. Each flip-flop has independent data, set, reset, and clock inputs, as well as Q and outputs. This versatility allows for flexible configurations suitable for various applications, including data storage, shift registers, counters, and toggles.

One of the key characteristics of the 54F74LMQB is its edge-triggered design, which ensures that data is captured at the precise moment the clock signal transitions from low to high. This feature minimizes the risk of data corruption and provides a stable and reliable operation, which is essential for critical digital applications.

Constructed with Texas Instruments' commitment to quality, the 54F74LMQB is built to withstand challenging conditions and is characterized by its robust performance over a wide range of temperatures. This makes it an ideal choice for military, aerospace, and industrial environments where reliability is paramount.

Technical specifications of the 54F74LMQB include a fast propagation delay, which ensures quick response times in high-speed systems. Additionally, it has a low power consumption, contributing to energy-efficient designs. The IC is available in a durable, military-grade package that ensures its longevity and consistent performance, even under the most demanding circumstances.

For designers and engineers looking for a dependable flip-flop IC that delivers both high-speed operation and stability, the 54F74LMQB from Texas Instruments is an excellent choice. Its combination of advanced features and robust construction make it a go-to component for sophisticated digital logic applications.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess