EN
  • EN
  • DE

5962-8761101CA

Part No 5962-8761101CA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN54AC11 TRIPLE 3-INPUT POSITIVE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8761101
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1232010-5962-8761101CA
Ultra Librarian 3D Model Ultra Librarian 5962-8761101CA CAD Model

Description

The 5962-8761101CA is a high-performance microcircuit produced by Texas Instruments, renowned for its reliability and precision. This component is part of TI's extensive range of semiconductor products designed to cater to the rigorous demands of the aerospace and defense industries. The device is compliant with military specifications, ensuring it can withstand extreme environmental conditions and provide consistent performance in critical applications.

Key Features

  • High-Speed Operation: This microcircuit is designed for fast and efficient performance, making it suitable for high-speed computing and processing tasks.
  • Durable Construction: Built to meet military standards, the 5962-8761101CA can endure harsh conditions without degradation in performance, ensuring longevity and reliability.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to be energy-efficient, minimizing power usage and heat generation.
  • Wide Temperature Range: The component is capable of operating effectively across a broad temperature spectrum, making it ideal for use in environments with extreme temperature variations.

Applications

The versatility of the 5962-8761101CA allows it to be used in a variety of high-stakes applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Space exploration instruments
  • Navigation and guidance systems
  • Critical control systems for defense technology

Quality and Certification

Quality assurance is paramount for components like the 5962-8761101CA. Texas Instruments ensures that this product meets the stringent requirements of military standards for electronic components. The device comes with certifications that attest to its suitability for use in high-reliability applications where failure is not an option.

For detailed specifications, technical datasheets, and ordering information, customers should visit the Texas Instruments official website or contact authorized distributors. The 5962-8761101CA represents the pinnacle of Texas Instruments' commitment to delivering top-tier products for the most demanding electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess