EN
  • EN
  • DE

5962-8976901RA

Part No 5962-8976901RA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description CD54HCT377 HIGH SPEED CMOS LOGIC / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8976901
Standard Package 13 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1222460-5962-8976901RA
Ultra Librarian 3D Model Ultra Librarian 5962-8976901RA CAD Model

Description

The 5962-8976901RA, from the renowned semiconductor manufacturer Texas Instruments, is a high-performance, precision operational amplifier designed for a wide array of applications. This component is part of TI's range of space-grade products, ensuring reliability and functionality in the most demanding conditions, including aerospace and defense sectors.

Key Features

  • High Precision: The device offers exceptional accuracy and stability, making it ideal for precision analog circuits.
  • Radiation Hardened: As a space-grade component, it is designed to withstand high levels of radiation without degradation of its performance.
  • Wide Operating Temperature Range: It is capable of operating efficiently over a broad temperature range, which is critical for extreme environment applications.
  • Dual Supply Voltage: This operational amplifier can be powered by a dual supply voltage, providing design flexibility for various circuit configurations.
  • Robust Packaging: Housed in a durable package, the 5962-8976901RA is built to resist mechanical stress and ensure long-term reliability.

Applications

The 5962-8976901RA is suited for high-end applications where precision and durability are paramount. Its typical applications include:

  • Navigation and control systems for aerospace
  • Satellite and space exploration electronics
  • High-reliability data acquisition systems
  • Precision instrumentation
  • Medical equipment requiring high precision and reliability

Technical Specifications

With a commitment to providing top-notch quality, Texas Instruments ensures that the 5962-8976901RA meets stringent specifications. The device features a low offset voltage, low input bias current, and a wide common-mode input voltage range, among other technical attributes that make it a go-to choice for critical applications.

For more detailed technical information, including electrical characteristics and pin configurations, interested parties are encouraged to refer to the official Texas Instruments datasheet for the 5962-8976901RA.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess