EN
  • EN
  • DE

74ACT11030DR

Part No 74ACT11030DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 8-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8.1ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 006492-74ACT11030DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT11030DR CAD Model

Description

74ACT11030DR - Ten-Input NAND Gate

The 74ACT11030DR is a high-performance NAND gate featuring one ten-input gate, providing extensive versatility in circuit design. This component adheres to high-speed standards and is highly reliable in demanding digital applications.

Features and Benefits:

  • Multiple Input Logic: Simplifies circuit complexity and layout.
  • Ultra-Fast Switching: Optimized for quick response times.
  • Broad Compatibility: Usable in a wide range of electronic devices.
  • Extraordinary Noise Tolerance: Reduces errors in noisy environments.

Applications:

  • Complex logic operations
  • Control systems
  • Aerospace technology
  • Large-scale integration circuits

The 74ACT11030DR is the ideal choice for engineers requiring high input capacity in their digital circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess