EN
  • EN
  • DE

74ACT11032D

Part No 74ACT11032D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES | IC GATE OR 4CH 2-INP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 8.1ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 16-SOIC
Manufacturer Package 16-SOIC
Family Part Number 74ACT11032
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1130420-74ACT11032D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT11032D CAD Model

Description

The 74ACT11032D from Texas Instruments is a high-performance, CMOS logic device that features four independent 2-input OR gates. This integrated circuit is designed to operate with a 5V power supply and is characterized by fast switching speeds and a high output drive while maintaining low static power dissipation.

Key Features:

  • Logic Type: OR Gate
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • Supply Voltage (VCC): 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Output Current: High/Low: 24mA/24mA
  • Propagation Delay Time: 8.5ns at 5V, 50pF
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Applications:

The 74ACT11032D is suitable for a wide range of applications, including:

  • Function generators
  • Logic synthesis
  • Signal processing
  • Data processing
  • Control systems
  • Computing devices

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The 74ACT11032D is no exception, offering:

  • High noise immunity
  • Low power dissipation
  • Robust latch-up performance

Ordering Information:

The 74ACT11032D is available in a 14-pin SOIC package and is RoHS compliant. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.

For technical specifications, application notes, and support, the Texas Instruments website provides extensive resources to assist with your design and product utilization.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1198 $50.8752
58+ $1.7394 $100.8852
90+ $1.6850 $151.6500
123+ $1.6307 $200.5761
159+ $1.5763 $250.6317
213+ $1.4132 $301.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess