EN
  • EN
  • DE

74ALVCH16841DLRG4

Part No 74ALVCH16841DLRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 20-BIT BUS-INTERFACE D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130971-74ALVCH16841DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16841DLRG4 CAD Model

Description

Product Overview: 74ALVCH16841DLRG4

The 74ALVCH16841DLRG4 is a high-performance, 20-bit universal bus driver from Texas Instruments, designed to operate at 3.3V while providing 5V tolerant I/O ports. This integrated circuit (IC) is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Bus Hold on Data Inputs: The device includes a bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing the bill of materials.
  • High Drive: The 74ALVCH16841DLRG4 can drive up to 24 mA, providing strong signal transmission that is crucial for high-speed data buses and ensuring signal integrity.
  • Power-Off Protection: This IC provides power-off protection for the inputs, ensuring that the device is not damaged if it is powered down while the inputs remain active.
  • Low Power Consumption: Its low static power consumption and low dynamic power consumption make it an excellent choice for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The 74ALVCH16841DLRG4 is ideal for a wide range of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering and distribution
  • Server and networking equipment
  • Industrial controls

Package and Quality

It is offered in a 56-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while maintaining good thermal performance. As with all Texas Instruments products, the 74ALVCH16841DLRG4 is manufactured to high-quality standards, ensuring reliability and performance consistency.

In summary, the 74ALVCH16841DLRG4 from Texas Instruments is a versatile, high-speed bus driver that combines low power consumption with robust performance features, suitable for a variety of digital applications where signal integrity and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess