The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74FCT162543CTPACT

Part No 74FCT162543CTPACT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 16BIT INV 56TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.157 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
15+
$3.3920
$50.880
36+
$2.7830
$100.188
56+
$2.6960
$150.976
77+
$2.6090
$200.893
100+
$2.5220
$252.200
133+
$2.2610
$300.713
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,474 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 133592-74FCT162543CTPACT
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited

Description

The 74FCT162543CTPACT from Texas Instruments is a high-performance integrated circuit that is specifically designed to offer superior speed and drive capabilities. This product is part of Texas Instruments' 74FCT series, a range of devices that are known for their exceptional performance and reliability. This integrated circuit is a 16-bit registered transceiver that features a non-inverting 3-state bus compatible outputs in both send and receive directions. This makes it ideal for a wide range of applications, including communication systems, data processing systems, and any other systems that require high-speed data transfer. The 74FCT162543CTPACT operates at a voltage of 5V, which is the standard for many digital circuits. It has a typical propagation delay of 2.8 ns, ensuring quick and efficient data transfer. This product also boasts an output drive of 64 mA, which is significantly higher than many other similar products on the market, providing a robust and reliable performance. One of the key features of the 74FCT162543CTPACT is its advanced CMOS technology. This technology ensures low power consumption, making this product energy efficient and environmentally friendly. It also contributes to the product's long lifespan, reducing the need for frequent replacements and thereby saving costs in the long run. This product also has a wide operating temperature range, from -40°C to 85°C, making it suitable for use in a variety of environments. Its high noise immunity ensures that it can function effectively even in high-interference environments. The 74FCT162543CTPACT comes in a TSSOP-56 package, which is both compact and lightweight, making it easy to integrate into a variety of systems. It is also RoHS compliant, meaning it meets the strict standards set by the Restriction of Hazardous Substances Directive. In conclusion, the 74FCT162543CTPACT from Texas Instruments is a high-performance integrated circuit that offers superior speed, drive capabilities, and reliability. Its advanced CMOS technology, high noise immunity, and wide operating temperature range make it a versatile and durable choice for a wide range of applications. Whether you're designing a complex communication system or a simple data processing device, this product is sure to meet your needs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.