EN
  • EN
  • DE

74HCT245P

Part No 74HCT245P
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717324-74HCT245P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT245P CAD Model

Description

The 74HCT245P is a high-performance, octal bus transceiver from Texas Instruments, designed with silicon gate CMOS technology. It is a versatile integrated circuit that facilitates bidirectional communication between two buses. The device is tailored for asynchronous communication between data buses, making it a perfect fit for systems that require a means to transfer data efficiently and reliably.

Key Features

  • Bus Transceiver: 8-bit bidirectional transceiver with 3-state outputs.
  • Compatibility: Input levels are compatible with TTL logic levels, which allows for easy integration with existing digital systems.
  • Operating Voltage: Designed for operation at a nominal voltage of 5V, making it suitable for standard digital circuits.
  • Drive Capability: Capable of driving up to 15 LSTTL loads, providing the necessary drive for most applications.
  • High Impedance: The bus transceiver features high-impedance outputs when in the OFF state or when power is off, minimizing the power consumption and preventing bus contention.
  • Direction Control: Direction of data flow is determined by DIR input, while output enable (OE) controls the transceiver function.

Applications

The 74HCT245P is suitable for a variety of applications that require a robust and reliable way to transfer data between systems. Common applications include:

  • Bus interface in microprocessor/microcontroller systems
  • Data exchange between two different systems or logic families
  • Buffer memory address registers
  • Peripheral driving where signal integrity is critical

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74HCT245P is no exception. It is designed to meet the stringent requirements of the most demanding digital systems. With its robust design and proven silicon gate CMOS technology, this transceiver ensures stable performance over its operational life.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for assistance with the 74HCT245P octal bus transceiver.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4470 $51.4050
275+ $0.3668 $100.8700
425+ $0.3554 $151.0450
585+ $0.3439 $201.1815
755+ $0.3324 $250.9620
1,010+ $0.2980 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess