EN
  • EN
  • DE

74LVC1G332DCKRG4

Part No 74LVC1G332DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 3-INP SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 3
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 1009270-74LVC1G332DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G332DCKRG4 CAD Model

Description

The Texas Instruments 74LVC1G332DCKRG4 is a high-performance, single 3-input positive-OR gate integrated circuit, designed for use in a wide array of electronics applications that require logic operations. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: 3-input OR Gate
  • Supply Voltage: Operates from 1.65 V to 5.5 V, accommodating a broad range of applications from battery-operated devices to industrial machinery.
  • Low Power Consumption: The device features a very low static power consumption, making it ideal for power-sensitive designs.
  • High-Speed Operation: With a propagation delay typically below 3.7 ns at 3.3 V, it ensures high-speed performance for critical applications.
  • Output Drive Capability: Capable of driving 50 Ω transmission lines at 3.3 V, which is suitable for driving heavier loads.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which ensures the device's reliability and longevity in harsh environments.
  • Package: The device comes in a compact SC70-6 package, saving valuable board space in space-constrained applications.
  • RoHS Compliant: The product meets the requirements of the RoHS directive, making it suitable for use in environmentally-sensitive markets.

Applications

The 74LVC1G332DCKRG4 is versatile and can be used in various applications such as:

  • Smartphones and portable electronics
  • Embedded systems
  • Computing and storage platforms
  • Industrial controls
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74LVC1G332DCKRG4 is manufactured under stringent conditions to ensure that each piece meets the high standards expected from TI products. Engineers and designers can trust this component to deliver consistent performance and integrate seamlessly into their electronic designs.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess