EN
  • EN
  • DE

ADC16DV160HFEB/NOPB

Part No ADC16DV160HFEB/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL BOARD FOR ADC16DV160
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of Converters 2
Resolution 16
Sampling Rate 160M
Data Interface SPI
Input Range 2.4 Vpp
Utilized IC / Part ADC16DV160
Supplied Contents Board(s)
Win Source Part Number 767759-ADC16DV160HFEB/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC16DV160
Introduction Date October 26, 2010
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADC16DV160HFEB/NOPB CAD Model

Description

The ADC16DV160HFEB/NOPB is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) evaluation board from Texas Instruments. This state-of-the-art component is designed for applications where precision data conversion is critical, such as in medical imaging, test and measurement equipment, and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: With a sampling rate of up to 160 MSPS (Mega Samples Per Second), this ADC provides the speed needed for demanding applications that require high data throughput.
  • Dual-Channel Operation: The two independent ADC channels enable simultaneous sampling of different signals, which is ideal for complex signal processing tasks.
  • Exceptional Accuracy: The 16-bit resolution offers high dynamic range and excellent signal-to-noise ratio, ensuring precise and reliable conversion of analog inputs to digital outputs.
  • Flexible Interface: The ADC16DV160HFEB/NOPB supports various digital interface standards, including LVDS (Low-Voltage Differential Signaling), to facilitate easy integration with a wide range of digital systems.
  • Programmable Features: Users can program various functions such as gain, offset, and phase adjustments, allowing for fine-tuning to meet specific application requirements.
  • Robust Evaluation Board: The evaluation board is designed for quick setup and easy testing of the ADC's capabilities, with features that simplify both the hardware and software development process.

Applications

  • Medical Imaging Systems
  • Professional Video Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition
  • Communications Infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC16DV160HFEB/NOPB is no exception. The evaluation board is built with high-quality components and is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of environmental conditions.

Ordering Information

The ADC16DV160HFEB/NOPB is available for order with the NOPB (No Lead) option, which complies with environmentally friendly use directives. For more information on purchasing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR ADS8402
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC16DV160
Need more? Email Us
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7818
Lowest to $9.1470
Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7816
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess