EN
  • EN
  • DE

ADS1015IDGSR/ADS1015IDGST

Part No ADS1015IDGSR/ADS1015IDGST
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961376-ADS1015IDGSR/ADS1015IDGST
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS1015IDGSR/ADS1015IDGST CAD Model

Description

Introducing the ADS1015IDGSR/ADS1015IDGST from Texas Instruments

The ADS1015IDGSR and ADS1015IDGST are precision analog-to-digital converters (ADCs) from Texas Instruments, designed with the needs of sensor measurement and data acquisition in mind. These compact, high-performance components are part of the ADS1015 series, which are renowned for their ease of use and integration into a wide array of applications, including consumer electronics, industrial systems, and portable instrumentation.

Key Features

  • Resolution: Both devices offer a 12-bit resolution which ensures fine detail in measurements, capturing subtle changes in signal with high accuracy.
  • Sampling Rate: They provide a programmable data rate ranging from 128 samples per second (SPS) to 3.3 kSPS, allowing users to balance between speed and power consumption based on their application requirements.
  • Multiple Channels: With four single-ended or two differential inputs, these ADCs are versatile in handling various signal types, making them ideal for multiplexed applications.
  • Integrated Features: They include an onboard reference and oscillator, eliminating the need for additional external components and reducing system complexity and cost.
  • Interface: The ADS1015IDGSR and ADS1015IDGST feature an I2C-compatible serial interface, supporting easy communication with most microcontrollers and processors.

Packaging and Power Efficiency

The ADS1015IDGSR comes in a VSSOP-10 package, while the ADS1015IDGST is offered in a VQFN-10 package. Both packages are designed to occupy minimal space on a PCB, making them suitable for compact designs. Moreover, they operate in the supply range of 2.0V to 5.5V, allowing for flexible integration into various system voltages and ensuring power efficiency in battery-operated devices.

Applications

These ADCs are perfect for a range of applications, including:

  • Battery monitoring
  • Temperature measurement with thermocouples or RTDs
  • Portable instrumentation
  • Data acquisition systems
  • Power supply monitoring

Overall, the ADS1015IDGSR and ADS1015IDGST are exemplary choices for designers looking for a reliable and precise ADC solution. Texas Instruments' commitment to quality and performance is evident in these components, making them a valuable addition to any electronics project that requires accurate analog-to-digital conversion.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0217 $51.0850
105+ $0.9570 $100.4850
165+ $0.9247 $152.5755
235+ $0.8601 $202.1235
305+ $0.8277 $252.4485
380+ $0.7954 $302.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,580 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess