EN
  • EN
  • DE

ADS7885SDBVR

Part No ADS7885SDBVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT SAR SOT23-6  /  8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 8
Sampling Rate (Per Second) 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting SMD (SMT)
Base Product Number ADS7885
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 977013-ADS7885SDBVR
Ultra Librarian 3D Model Ultra Librarian ADS7885SDBVR CAD Model

Description

Product Overview: Texas Instruments ADS7885SDBVR

The ADS7885SDBVR is a high-performance, 12-bit analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision and speed. Engineered to cater to a wide array of applications, this ADC is particularly well-suited for systems that require fast data acquisition and processing, such as medical instrumentation, communication systems, and industrial control mechanisms.

Key Features

  • Resolution and Speed: The ADS7885SDBVR boasts a 12-bit resolution and a sample rate of up to 3 MSPS (mega-samples per second), ensuring precise and rapid conversion of analog signals to digital data.
  • Input Range: This ADC features a pseudo-differential unipolar input range that provides excellent noise immunity, making it ideal for environments with high electrical noise.
  • Low Power Consumption: With a typical power consumption of just 10.8 mW at 3 MSPS, it is designed for power-sensitive applications.
  • Compact Package: The device comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.
  • SPI Interface: It includes a serial peripheral interface (SPI) with a daisy-chain option, facilitating simple integration with microcontrollers and digital systems.

Applications

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Test and Measurement Equipment
  • Communication Infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADS7885SDBVR is built to meet stringent industry standards, ensuring reliability and performance in critical applications. With Texas Instruments' reputation for excellence, users can expect consistent and dependable operation from this ADC.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $6.5533
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $15.6813
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $35.7382
Texas Instruments
IC MULTI 12BIT TO DGTL 12WSON
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $32.6853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2180 $51.4880
38+ $2.6404 $100.3352
59+ $2.5579 $150.9161
81+ $2.4754 $200.5074
105+ $2.3929 $251.2545
140+ $2.1454 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess