EN
  • EN
  • DE

ADS7886SDCK

Part No ADS7886SDCK
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1010+
Reference case SC70-6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 722113-ADS7886SDCK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7886SDCK CAD Model

Description

The ADS7886SDCK is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This precision ADC is designed with advanced technology to ensure rapid and accurate digital conversion of analog signals, making it an ideal solution for a wide range of applications, including medical instruments, industrial control systems, and data acquisition modules.

Key Features

  • High-Speed Sampling: The ADS7886SDCK is capable of sampling at rates up to 3 MSPS (mega-samples per second), providing the speed needed for high-bandwidth applications.
  • Resolution: With a 12-bit resolution, it offers fine quantization levels to accurately represent the analog input signal.
  • Low Power Consumption: Designed for efficiency, it operates on a 2.35V to 5.25V supply range, making it suitable for battery-powered devices.
  • Small Form Factor: The device comes in a compact, 6-pin SC70 package, which is perfect for space-constrained applications.
  • SPI Interface: It features a serial peripheral interface (SPI) for easy communication with microcontrollers and digital systems.
  • Single-Ended Input: The ADC accepts a single-ended input, simplifying the input circuitry.

Applications

  • Portable instrumentation
  • Medical imaging systems
  • Data acquisition systems
  • Industrial process control
  • Battery-powered devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ADS7886SDCK is built to meet the stringent requirements of industrial and medical applications, ensuring long-term performance and stability.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, reference designs, and application notes. This ensures that integrating the ADS7886SDCK into your design is as seamless as possible.

With its superior performance, low power consumption, and small size, the ADS7886SDCK from Texas Instruments stands out as a top choice for designers seeking a reliable and efficient ADC solution.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess