EN
  • EN
  • DE
  • IT

ADS7950SBRGER

Part No ADS7950SBRGER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
Manufacturer Texas Instruments
Series microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name ADS7950
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-38044-1-ND, 296-38044-2, 296-38044-1, 296-38044-6, ADS7950SBRGER-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860449-ADS7950SBRGER
Ultra Librarian 3D Model Ultra Librarian ADS7950SBRGER CAD Model

Description

The ADS7950SBRGER is a high-performance, multi-channel analog-to-digital converter (ADC) from Texas Instruments, designed to cater to a variety of applications that require high-speed data acquisition and processing. This ADC is an ideal choice for designers working on advanced industrial, automotive, and consumer electronics where precision and efficiency are paramount.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog signal conversion process for accurate and reliable readings.
  • Channel Count: It supports up to 16 multiplexed channels, allowing for a significant amount of data to be collected from various sensors or input sources simultaneously.
  • Sampling Rate: With a high-speed sampling rate of up to 1 MSPS (million samples per second), the ADS7950SBRGER can handle fast signal variations, making it suitable for dynamic systems.
  • Interface: The device includes a serial peripheral interface (SPI), which enables easy and quick communication with microcontrollers or digital signal processors.
  • Power Efficiency: It operates with a single 2.7V to 5.5V power supply, which, combined with its low-power consumption, makes it an energy-efficient choice for portable and battery-operated devices.
  • Package: The ADC comes in a compact VQFN-30 package, which is space-saving and ideal for high-density board designs.

Applications

The versatility of the ADS7950SBRGER allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Battery-powered equipment
  • Automotive control systems
  • Industrial automation and process control
  • Medical instruments
  • Consumer electronics

In conclusion, the ADS7950SBRGER from Texas Instruments is a robust and versatile ADC solution that offers designers the precision, speed, and efficiency needed for sophisticated electronic systems. Its multi-channel capability, coupled with a high sampling rate and low-power operation, make it a top contender for any application requiring reliable analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $10.8245
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $44.7343
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.1234
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 8BIT SAR 16TSSOP
Lowest to $1.9355
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8071 $52.2639
21+ $4.7648 $100.0608
33+ $4.6159 $152.3247
45+ $4.4670 $201.0150
58+ $4.3181 $250.4498
78+ $3.8714 $301.9692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess