EN
  • EN
  • DE

ADS7953SRHBT

Part No ADS7953SRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 32VQFN / 12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 16
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting SMD (SMT)
Base Product Number ADS7953
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-25845-2,-296-25845-1-ND,296-25845-1,-ADS7953SRHBT-NDR,296-25845-6
Standard Package 250
Win Source Part Number 986229-ADS7953SRHBT
Ultra Librarian 3D Model Ultra Librarian ADS7953SRHBT CAD Model

Description

The Texas Instruments ADS7953SRHBT is a state-of-the-art, multi-channel Analog-to-Digital Converter (ADC) that provides a perfect blend of performance and flexibility, making it an ideal choice for a wide range of data acquisition systems and signal processing applications.

Key Features

  • Resolution: This high-precision ADC features a 12-bit resolution which ensures accurate conversion of analog signals to digital data.
  • Channel Count: It boasts a total of 16 single-ended or 8 differential input channels, offering versatility for monitoring multiple signals simultaneously.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega-Samples Per Second), the ADS7953SRHBT is capable of handling high-speed signal requirements with ease.
  • Interface: The device supports a SPI (Serial Peripheral Interface) for easy integration with most microcontrollers and digital systems.
  • Power Efficiency: It operates with a supply voltage ranging from 2.7V to 5.25V, which allows for low-power consumption and compatibility with various logic levels.
  • Package: Enclosed in a compact 38-Pin TSSOP (Thin Shrink Small Outline Package), it minimizes board space requirements.
  • Temperature Range: The ADS7953SRHBT is designed to perform over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the ADS7953SRHBT ADC makes it an excellent choice for a multitude of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Automotive systems
  • Data acquisition systems
  • Battery-powered devices

Why Choose ADS7953SRHBT?

If you're looking for an ADC that offers high resolution, multiple channels, and fast sampling rates, all while maintaining power efficiency, the ADS7953SRHBT from Texas Instruments is an outstanding option. Its robust feature set and ease of integration make it a go-to component for engineers and designers aiming to optimize their systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7567 $59.2701
7+ $16.2106 $113.4742
10+ $15.7040 $157.0400
14+ $15.1974 $212.7636
18+ $14.6909 $264.4362
23+ $13.1711 $302.9353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess