EN
  • EN
  • DE

SL2S5102FUD,003

Part No SL2S5102FUD,003
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 1.5V ~ 1.7V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Voltage - Supply 1.5V ~ 1.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number SL2S5102
Other Names 935291432003
Standard Package 80,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235564-SL2S5102FUD,003
Ultra Librarian 3D Model Ultra Librarian SL2S5102FUD,003 CAD Model

Description

The NXP SL2S5102FUD,003 is a state-of-the-art RFID (Radio-Frequency Identification) transponder integrated circuit (IC) designed for a wide range of applications in the tracking and management of products and assets. This IC is part of the UCODE family, which is renowned for its high performance, reliability, and ease of integration into RFID systems.

Key Features:

  • High Sensitivity: The SL2S5102FUD,003 boasts an exceptional sensitivity that ensures reliable operation even in challenging environments or when attached to materials that traditionally impede RF communication.
  • Long Read Range: With its advanced design, this IC allows for an extended read range, making it ideal for applications such as supply chain management, inventory control, and asset tracking.
  • Fast Data Transfer: The high-speed data transfer capability of this IC enables quick and efficient communication, which is crucial for operations requiring rapid scanning and processing of items.
  • Global Operation: Designed to operate in multiple regions, the SL2S5102FUD,003 supports global UHF RFID frequency bands, making it versatile for international deployment.
  • EEPROM Memory: Equipped with a generous EEPROM memory, this IC can store vital information that can be securely accessed and updated as needed.
  • Durability: The robust design of the IC ensures that it can withstand harsh conditions, making it suitable for use in outdoor environments and industrial settings.

Applications:

The versatility of the NXP SL2S5102FUD,003 makes it an excellent choice for a variety of RFID applications, including:

  • Supply Chain Management
  • Warehouse and Inventory Tracking
  • Asset Management
  • Retail Product Tracking
  • Logistics and Freight Operations
  • Anti-counterfeiting Measures

Incorporating the NXP SL2S5102FUD,003 into your RFID solutions will provide enhanced performance, reliability, and flexibility to meet the demands of modern tracking systems. Its superior design and capabilities make it a top choice for businesses looking to leverage the power of RFID technology for efficient operations and strategic asset management.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess