EN
  • EN
  • DE
  • IT

ADS8328IBPW

Part No ADS8328IBPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LOW POWER, 16-BIT, 500-kHz, SINGLE/DUAL UNIPOLAR INPUT, ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate 500k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1142013-ADS8328IBPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8328
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8328IBPW CAD Model

Description

Product Overview: Texas Instruments ADS8328IBPW

The ADS8328IBPW is a high-performance, 16-bit, 500-kSPS analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision data conversion in a compact, surface-mount TSSOP-16 package. This advanced ADC is ideal for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems where high accuracy and fast sampling rates are paramount.

Key Features

  • High Resolution: With 16-bit resolution, the ADS8328IBPW offers precise digital outputs, ensuring accurate representation of the input signal.
  • Fast Sampling Rate: The device supports a sampling rate of up to 500 kSPS, enabling real-time data processing for dynamic applications.
  • Dual Channel: It features two multiplexed channels, allowing for the monitoring of two analog inputs with a single ADC.
  • Low Power Consumption: The ADS8328IBPW is designed for power-sensitive applications, with a power-saving mode that significantly reduces current consumption when not in use.
  • Flexible Interface: It includes a SPI-compatible serial interface for easy connection to microcontrollers and digital systems.
  • Internal Reference: The device comes with an internal 2.5V reference, but it also allows for an external reference, providing flexibility in setting the input range.
  • Programmable Gain Amplifier (PGA): With an onboard PGA, users can amplify low-level signals to utilize the full dynamic range of the ADC.

Applications

The ADS8328IBPW is versatile and can be used in a variety of sectors:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Automation and Process Control
  • Portable Instrumentation
  • Data Acquisition Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8328IBPW is no exception. It is built to meet high standards of performance and reliability, ensuring long-term stability and accuracy in demanding environments.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2311 $54.6933
7+ $14.9589 $104.7123
11+ $14.4914 $159.4054
15+ $14.0239 $210.3585
19+ $13.5565 $257.5735
25+ $12.1541 $303.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess