EN
  • EN
  • DE

AFE1256GBTD

Part No AFE1256GBTD
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE DIGTIAL X-RAY DIE / AFE General Purpose 16bit 3.3V 533-Pin Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Number of Channels 256
Package Die
Manufacturer Package Die
Win Source Part Number 768311-AFE1256GBTD
Popularity Medium
Supply and Demand Status Limited
Family Name AFE1256
Introduction Date October 20, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AFE1256GBTD CAD Model

Description

The AFE1256GBTD from Texas Instruments is a state-of-the-art analog front-end (AFE) device designed for high-precision sensing and data acquisition applications. This advanced integrated circuit (IC) is tailored for use in a wide range of industrial, medical, and consumer electronics that require exceptional accuracy and reliability.

Key Features

  • High-Resolution ADC: The AFE1256GBTD boasts a high-resolution analog-to-digital converter (ADC) that ensures accurate conversion of analog signals into digital data, enabling precise measurements for critical applications.
  • Low Noise Performance: Engineered to minimize noise interference, the device delivers clean signal acquisition, which is crucial for applications such as medical imaging and industrial instrumentation.
  • Multiple Channels: With multiple input channels, the AFE1256GBTD can handle several signals simultaneously, making it ideal for complex systems that monitor multiple parameters.
  • Programmable Gain: The device includes a programmable gain amplifier (PGA), allowing users to adjust the gain settings to suit a variety of signal ranges, enhancing the flexibility and adaptability of the AFE.
  • Integrated Features: It comes with integrated features such as filters, a reference voltage, and a bias current source, reducing the need for external components and simplifying the design process.

Applications

  • Medical Imaging Systems
  • Industrial Process Controls
  • Sensor Interfaces
  • Data Acquisition Systems
  • Instrumentation

The AFE1256GBTD is housed in a compact package that is conducive to space-constrained applications. Its robust design ensures long-term stability and performance, even in harsh environmental conditions. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the AFE1256GBTD into your projects.

Whether you are developing a sophisticated medical device or a rugged industrial control system, the AFE1256GBTD from Texas Instruments represents a reliable and versatile choice for your analog front-end needs.

You May Also Be Interested in

Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
STMicroelectronics
Lowest to $4.2489
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess