EN
  • EN
  • DE

AM5716AABCDEA

Part No AM5716AABCDEA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR / MPU AM571x RISC 32bit 28nm 500MHz 760-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; GPU, IPU, VFP
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 760-BFBGA, FCBGA
Manufacturer Package 760-FCBGA (23x23)
Additional Interfaces CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Win Source Part Number 768481-AM5716AABCDEA
Popularity Medium
Supply and Demand Status Limited
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM5716AABCDEA CAD Model

Description

The AM5716AABCDEA is a high-performance microprocessor from Texas Instruments, designed to meet the demanding needs of modern embedded applications. This versatile product is a part of the Sitara™ processor family and is engineered to deliver exceptional processing power, rich multimedia capabilities, and low-power consumption.

Key Features

  • Advanced Processing Core: At the heart of the AM5716AABCDEA is a powerful ARM® Cortex®-A15 core that provides a robust platform for high-level operating systems and computationally intensive applications.
  • Integrated DSP: The device includes a C66x digital signal processor, which enables efficient processing for audio, video, and other signal processing tasks.
  • Graphics Acceleration: With its dual-core PowerVR™ SGX544 3D graphics accelerator, the AM5716AABCDEA offers rich 3D graphics rendering capabilities, making it ideal for interactive GUIs and gaming applications.
  • 4K Video Support: The processor supports 4K video playback and capture, which is essential for applications requiring high-definition multimedia processing.
  • Connectivity Options: A wide range of connectivity options is available, including Gigabit Ethernet, USB 3.0, HDMI, and more, ensuring easy integration into various system designs.
  • Industrial Communication: The AM5716AABCDEA supports industrial communication protocols, making it suitable for industrial automation and control systems.

Applications

The versatility of the AM5716AABCDEA allows it to be used in a variety of applications, such as:

  • Industrial automation
  • Human-machine interface (HMI)
  • Medical imaging
  • Digital signage
  • High-performance computing

Energy Efficiency and Reliability

Designed with energy efficiency in mind, the AM5716AABCDEA is optimized for low-power consumption without sacrificing performance. Its advanced power management features ensure reliable operation in energy-sensitive applications. The product's robust design and manufacturing also ensure a high level of reliability, making it a trusted choice for critical systems.

Overall, the AM5716AABCDEA from Texas Instruments is a superior choice for designers seeking a processor that offers a balance of power, performance, and energy efficiency. Its comprehensive feature set and adaptability make it an ideal solution for a wide range of advanced embedded applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
IBM
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,397 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess