EN
  • EN
  • DE

AMC1211AQDWVQ1

Part No AMC1211AQDWVQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC / Isolation IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Type Isolation
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1211
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260361-AMC1211AQDWVQ1
Ultra Librarian 3D Model Ultra Librarian AMC1211AQDWVQ1 CAD Model

Description

Product Overview: Texas Instruments AMC1211AQDWVQ1

The Texas Instruments AMC1211AQDWVQ1 is a precision isolation amplifier designed for current shunt measurements and general analog signal isolation applications. This high-quality component is specifically engineered to provide accurate electrical isolation with an emphasis on safety and reliability, making it an ideal choice for automotive and industrial environments where precise and stable measurements are critical.

Key Features

  • High Isolation Voltage: The AMC1211AQDWVQ1 offers a reinforced isolation of up to 7000 VPEAK, ensuring that the signal and ground domains are kept separate, which is crucial for safety in high-voltage applications.
  • Accuracy: With an impressive nonlinearity of ±0.1% (max) over the full temperature range, this isolation amplifier delivers precise measurements, which is essential for monitoring and controlling systems accurately.
  • High Bandwidth: A bandwidth of 200 kHz allows the device to be used in applications that require fast signal processing, making it suitable for dynamic measurement systems.
  • Low Offset Error: The device has a low offset error of ±200 μV (max) and low gain error of ±0.3% (max), which contributes to its high accuracy in signal isolation and amplification.
  • Robust Design: The AMC1211AQDWVQ1 is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance under harsh conditions.

Applications

The AMC1211AQDWVQ1 is particularly suited for use in automotive applications such as battery management systems, motor control, and inverter systems. It is also widely used in industrial applications, including power supplies, green energy systems (solar inverters, wind turbines), and process control equipment.

Package and Quality

Encased in a compact 16-pin SOIC (DWV) package, the AMC1211AQDWVQ1 is designed to meet the stringent requirements of the automotive industry, complying with the AEC-Q100 standards for automotive quality and reliability. Its robust construction ensures that it can withstand the rigors of automotive and industrial applications, providing a dependable solution for signal isolation needs.

With its combination of high accuracy, reliability, and safety features, the Texas Instruments AMC1211AQDWVQ1 isolation amplifier is a superior choice for professionals seeking to enhance the performance and safety of their electrical systems.

You May Also Be Interested in

Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4275 $51.9925
17+ $6.0944 $103.6048
26+ $5.9039 $153.5014
36+ $5.7135 $205.6860
46+ $5.5230 $254.0580
61+ $4.9517 $302.0537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,503 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess