EN
  • EN
  • DE

AMC80AIPW

Part No AMC80AIPW
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description System Hardware Monitor with Two-Wire/SMBus Serial Interface | IC TEMP MON CTRL 2WIRE 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C
Topology ADC (Sigma Delta), Comparator, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AMC80
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1144284-AMC80AIPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMC80AIPW CAD Model

Description

Introducing the AMC80AIPW from Texas Instruments

The AMC80AIPW is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments. This versatile component is part of TI's broad portfolio of high-performance analog solutions, tailored for a diverse range of applications. The AMC80AIPW is specifically engineered to meet the rigorous demands of precision data conversion and signal processing.

Key Features

  • High Precision: The AMC80AIPW boasts exceptional accuracy and stability, making it ideal for critical applications where precise measurement is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power usage, which is crucial for battery-powered or energy-sensitive systems.
  • Robust Interface: The device comes with a robust digital interface that ensures reliable communication with microcontrollers and other digital systems, facilitating easy integration into complex designs.
  • Compact Size: Housed in a compact package, the AMC80AIPW saves valuable board space, which is a significant advantage for space-constrained applications.

Applications

The AMC80AIPW is suitable for a wide array of applications. Its precision and low power consumption make it an excellent choice for:

  • Industrial automation and control systems
  • Medical instruments requiring high accuracy
  • Portable and battery-operated devices
  • Data acquisition systems
  • Automotive sensors and control units

Quality and Reliability

As with all Texas Instruments products, the AMC80AIPW is manufactured to the highest quality standards. Users can expect reliable performance even in the most demanding conditions. TI's commitment to quality ensures that the AMC80AIPW will deliver consistent and reliable results, which is essential for professional and industrial applications.

For more detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The AMC80AIPW is more than just a component; it's a reliable foundation for your precision electronics projects.

You May Also Be Interested in

Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9719 $55.8876
9+ $11.4642 $103.1778
14+ $11.1059 $155.4826
19+ $10.7477 $204.2063
25+ $10.3894 $259.7350
33+ $9.3146 $307.3818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess