EN
  • EN
  • DE

BQ2003PN-N

Part No BQ2003PN-N
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CONTROLLER FASTCHRGE 16DIP / Switching Charge Management NiCD/NiMH 2000mA 0V to 5.5V 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant
Programmable Features Timer, Voltage
Voltage Supply MAX 5.5V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 770265-BQ2003PN-N
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2003
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ2003PN-N CAD Model

Description

The BQ2003PN-N from Texas Instruments is a highly sophisticated Fast Charge IC designed to cater to the needs of modern rechargeable battery technology. This integrated circuit is engineered to provide efficient and reliable charging solutions for Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) batteries, which are commonly used in portable electronic devices.

Key Features

  • Fast Charge Control: The BQ2003PN-N is capable of rapidly charging batteries while ensuring safety and prolonging battery life through precise control of the charging process.
  • Versatility: It supports both NiCd and NiMH chemistries, making it a versatile choice for a wide range of applications.
  • Intelligent Charging: The IC incorporates negative delta voltage (-ΔV), temperature, and time-based algorithms to detect the full charge state and prevent overcharging.
  • High-Efficiency: Its design focuses on maximizing charging efficiency, which is crucial for portable devices where energy conservation is key.
  • Charge Status Indication: The BQ2003PN-N offers charge status outputs that can be used to drive LEDs or interface with a microcontroller for user or system feedback.

Applications

The BQ2003PN-N is suitable for a broad array of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical devices
  • Backup power supplies

Technical Specifications

With an operating voltage range that accommodates various battery configurations, the BQ2003PN-N is designed to be flexible and adaptable. Its precision charge control ensures that batteries reach their maximum capacity without the risk of overcharging, which can extend the overall lifespan of the battery.

Quality and Reliability

As with all Texas Instruments products, the BQ2003PN-N is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. Whether integrating into a new design or upgrading an existing one, the BQ2003PN-N stands out as a smart choice for fast charge management.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1044 $51.0440
24+ $4.1883 $100.5192
37+ $4.0574 $150.1238
51+ $3.9265 $200.2515
66+ $3.7956 $250.5096
89+ $3.4030 $302.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess