EN
  • EN
  • DE

BQ2057CDGKR

Part No BQ2057CDGKR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION LDO CHRG MGMT 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 4.2V
Maximum Supply Voltage 15V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-VSSOP
Win Source Part Number 011857-BQ2057CDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2057CDGKR CAD Model

Description

Description

The BQ2057CDGKR is a single-cell Li-Ion and Li-Polymer charge management device. This advanced battery charger features a high-accuracy voltage regulation unit critical for reliable battery performance. The standalone device helps in achieving efficient battery charging with minimal external components.

Features and Benefits

  • High-accuracy voltage regulation: Ensures optimal battery life and performance.
  • Compact design: Suitable for space-constrained applications.
  • Battery temperature monitoring: Enhances safety by preventing overheating.

Applications and Projects

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Audio Equipment
  • Healthcare Devices

The BQ2057CDGKR stands out for its superior charging efficiency and safety features, making it ideal for electronic gadgets where reliable power management is critical.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6264 $53.0112
19+ $5.4370 $103.3030
29+ $5.2671 $152.7459
40+ $5.0972 $203.8880
51+ $4.9273 $251.2923
68+ $4.4176 $300.3968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess