EN
  • EN
  • DE

BQ2084DBTR-V143G4

Part No BQ2084DBTR-V143G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Interface SMBus
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ2084
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571367-BQ2084DBTR-V143G4
Ultra Librarian 3D Model Ultra Librarian BQ2084DBTR-V143G4 CAD Model

Description

The BQ2084DBTR-V143G4 is a sophisticated battery monitor and gas gauge integrated circuit from Texas Instruments, designed to cater to the needs of modern, advanced battery management systems. This high-precision device is an essential component for applications requiring accurate fuel gauging and battery monitoring, such as portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Advanced Gas Gauging: With Texas Instruments' patented Impedance Track™ technology, the BQ2084DBTR-V143G4 offers high-accuracy fuel gauging, enabling users to monitor the remaining battery capacity with remarkable precision.
  • Multi-Chemistry Support: This versatile IC supports various battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it suitable for a wide range of applications.
  • Data Logging: An integrated data logging feature allows for the recording of critical battery parameters over time, which can be invaluable for diagnostics and optimizing battery life.
  • Temperature Measurement: The device includes temperature sensors to monitor the battery's condition, ensuring safe operation and longevity.
  • Communication Interface: Equipped with an SMBus interface, the BQ2084DBTR-V143G4 facilitates easy communication with the host system for data exchange and control.

Applications

The BQ2084DBTR-V143G4 is ideally suited for a variety of applications where accurate battery management is crucial. These include:

  • Notebook PCs
  • Tablet computers
  • Smartphones
  • Portable medical devices
  • Uninterruptible power supplies (UPS)
  • Electric and hybrid electric vehicles

Product Specifications

The BQ2084DBTR-V143G4 is available in a 30-pin TSSOP (DBT) package, ensuring a compact footprint for space-constrained applications. It operates over a broad temperature range, accommodating the diverse environments that modern electronics are exposed to. Texas Instruments provides comprehensive technical documentation, making integration and deployment straightforward for engineers and designers.

Conclusion

Overall, the BQ2084DBTR-V143G4 from Texas Instruments represents a robust solution for advanced battery management, combining accuracy, versatility, and ease of use. Its range of features and support for multiple battery chemistries make it a top choice for designers looking to enhance the reliability and performance of their battery-powered devices.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8237 $53.4711
7+ $14.6246 $102.3722
11+ $14.1676 $155.8436
15+ $13.7106 $205.6590
19+ $13.2536 $251.8184
26+ $11.8825 $308.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess