EN
  • EN
  • DE

DS1100Z-150

Part No DS1100Z-150
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 150NS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 30ns
Tap Increment 30 ns
Available Total Delays 150ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1100
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586010-DS1100Z-150
Ultra Librarian 3D Model Ultra Librarian DS1100Z-150 CAD Model

Description

Maxim Integrated DS1100Z-150 Delay Line

The DS1100Z-150 is a high-precision, 5-tap silicon delay line product from the reputable Maxim Integrated portfolio. This innovative component is designed to provide a series of programmable delays for digital signals, making it an essential element in a wide range of timing control applications.

With its compact and robust surface-mount package, the DS1100Z-150 is engineered to deliver precise timing adjustments with minimal signal distortion. The delay line features a nominal delay per tap of 150ns, allowing designers to fine-tune the timing of digital signals with high accuracy. This makes the DS1100Z-150 an ideal solution for applications such as signal synchronization, clock distribution, and the implementation of delay lines in digital circuits.

The device operates within a supply voltage range of 4.75V to 5.25V, ensuring compatibility with standard 5V digital systems. Its low-power consumption makes it suitable for use in energy-sensitive applications. The DS1100Z-150 is characterized for operation from -40°C to +85°C, providing reliable performance across a wide temperature range, which is crucial for industrial and automotive applications where environmental conditions can vary significantly.

One of the key features of the DS1100Z-150 is its ease of use. With no external components required, this delay line can be easily integrated into existing designs, simplifying the development process and accelerating time to market. Furthermore, the device's inherent immunity to process variations and temperature and voltage fluctuations ensures consistent performance, which is vital for maintaining the integrity of digital signals.

Maxim Integrated's commitment to quality is evident in the DS1100Z-150, which is built to meet the high standards of reliability and performance that customers have come to expect from Maxim products. Whether you're working on telecommunications, data processing, or any other application that demands precise timing control, the DS1100Z-150 delay line is a versatile and dependable choice.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $36.8099
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess