EN
  • EN
  • DE

BQ2158TB-001

Part No BQ2158TB-001
Manufacturer Texas Instruments
Catalog Specialized ICs
Description NICD OR NIMH GAS GAUGE MODULE W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1342420-BQ2158TB-001
Ultra Librarian 3D Model Ultra Librarian BQ2158TB-001 CAD Model

Description

The Texas Instruments BQ2158TB-001 is a state-of-the-art battery management solution designed to meet the rigorous demands of modern portable electronics. This advanced integrated circuit (IC) is engineered to deliver precise and efficient control over the charging process, ensuring optimal performance and longevity for lithium-ion batteries.

Key Features

  • Advanced Charging Algorithm: The BQ2158TB-001 utilizes a sophisticated charging algorithm that adapts to the conditions of the battery, providing a fast yet safe charging experience.
  • High Accuracy: With high-precision voltage and current regulation, the IC ensures the battery is charged accurately to its specified limits, enhancing the overall battery life.
  • Multi-Chemistry Support: Designed to be versatile, it supports a wide range of lithium-ion battery chemistries, making it suitable for a variety of applications.
  • Temperature Monitoring: The device includes temperature monitoring features to prevent overheating, further protecting the battery during the charging process.
  • Power Management: It comes with integrated power management capabilities to efficiently manage the power distribution between the system and the battery.
  • Communication Interface: The BQ2158TB-001 offers a communication interface for reporting status and diagnostics, allowing for system integration and smart battery management.

Applications

The versatility of the BQ2158TB-001 makes it an ideal choice for a wide array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Power Banks
  • Other Portable Electronic Devices

Technical Specifications

For detailed technical specifications, Texas Instruments provides comprehensive datasheets and support documentation, ensuring that designers and engineers can integrate the BQ2158TB-001 into their projects with confidence and precision.

With its robust feature set and Texas Instruments' reputation for quality, the BQ2158TB-001 is an excellent choice for any designer looking to enhance the battery management system of their portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess