EN
  • EN
  • DE

BQ2201SNTR

Part No BQ2201SNTR
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description IC SRAM NONVOLATILE CNTRLR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Controller Type Nonvolatile SRAM
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number BQ2201
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 438506-BQ2201SNTR
Ultra Librarian 3D Model Ultra Librarian BQ2201SNTR CAD Model

Description

Introducing the Texas Instruments BQ2201SNTR Battery Monitor IC

The Texas Instruments BQ2201SNTR is a state-of-the-art battery monitor integrated circuit (IC) designed to cater to the demanding requirements of modern electronic devices. This high-precision IC is engineered to ensure the reliable operation and longevity of battery-powered applications by providing accurate monitoring and management of battery status.

Key Features

  • Advanced Battery Monitoring: The BQ2201SNTR offers precise monitoring of battery voltage levels, ensuring that the device operates within safe parameters and extends the overall battery life.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for portable and wearable technology where battery life is critical.
  • Robust Protection Features: It includes built-in protection mechanisms to safeguard against overcharging, deep discharge, and short-circuit conditions, contributing to the safety and durability of the battery and the device.
  • Easy Integration: The compact, surface-mount package allows for seamless integration into various circuit designs, providing flexibility for designers and engineers.

Applications

The BQ2201SNTR is versatile and can be employed in a wide range of applications. It is particularly well-suited for:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Medical devices requiring reliable battery management
  • Industrial equipment that operates in remote or wireless settings
  • Energy storage systems that need precise monitoring to maintain efficiency

Technical Specifications

The BQ2201SNTR boasts technical specifications that make it a top choice for designers. Some of its specifications include:

  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Small Outline Integrated Circuit (SOIC)
  • Mounting Type: Surface Mount
  • Supply Voltage: Optimized for battery-operated systems

Overall, the Texas Instruments BQ2201SNTR represents a reliable and efficient solution for battery monitoring in a variety of applications. Its combination of advanced features and ease of use makes it an invaluable component for any battery management system.

You May Also Be Interested in

Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess