EN
  • EN
  • DE

BQ24007RGWR

Part No BQ24007RGWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE CELL LI ION CHARGE MANAGEMENT IC WITH TIMER ENABLE FOR PDAS AND INTERNET APPLIANCES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 1.2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 10V
Operating Temperature Range -40°C ~ 70°C (TA)
Package 20-VQFN Exposed Pad
Manufacturer Package 20-VQFN (5x5)
Win Source Part Number 1154103-BQ24007RGWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24007
Introduction Date September 30, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ24007RGWR CAD Model

Description

Product Overview: Texas Instruments BQ24007RGWR

The Texas Instruments BQ24007RGWR is a highly integrated and efficient solution for lithium-ion battery charging and power management. Designed to cater to the needs of single-cell lithium-ion or lithium-polymer powered systems, this compact chip is an ideal choice for a wide range of portable applications. The BQ24007RGWR combines a variety of features that ensure safe and reliable charging, which is critical for maintaining the longevity and performance of rechargeable batteries.

Key Features

  • Charging Control: The device offers a precise end-of-charge control with a high accuracy of ±1%, ensuring the battery is charged to its full capacity without overcharging, which can extend the battery's lifespan.
  • Integrated PowerFETs: The BQ24007RGWR includes internal PowerFETs for charging and discharging, which simplifies the design and reduces external component count, saving space on the PCB.
  • Thermal Regulation: To protect against overheating, the device features thermal regulation, which automatically reduces charge current under extreme temperature conditions.
  • Status Indicators: It provides status outputs to indicate charging progress and completion, as well as fault conditions, which can be used to drive LEDs or interface with a host microcontroller.
  • Programmable Charge Parameters: Charge current and voltage can be programmed via external resistors, allowing customization to suit specific battery requirements and application needs.

Applications

The BQ24007RGWR is versatile and can be used in various applications such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Digital cameras
  • Bluetooth headsets and accessories

Package and Quality

Encased in a compact 20-pin VQFN package, the BQ24007RGWR is designed to occupy minimal space on a device's circuit board. Texas Instruments' commitment to quality ensures that this product meets high standards for performance and reliability, making it a trusted choice for designers and manufacturers of portable electronics.

With its comprehensive feature set and compact design, the Texas Instruments BQ24007RGWR stands out as a sophisticated solution for battery charging in modern portable devices.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0433 $50.4330
25+ $4.1381 $103.4525
38+ $4.0088 $152.3344
52+ $3.8795 $201.7340
67+ $3.7502 $251.2634
90+ $3.3622 $302.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess