EN
  • EN
  • DE

BQ24027DRCT

Part No BQ24027DRCT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series bqTINY™-II
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6.5V
Interface USB
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number BQ24027
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571423-BQ24027DRCT
Ultra Librarian 3D Model Ultra Librarian BQ24027DRCT CAD Model

Description

Product Overview: Texas Instruments BQ24027DRCT

The BQ24027DRCT is a highly integrated and efficient solution for lithium battery charging and power management, manufactured by Texas Instruments (TI), a leader in semiconductor design. This advanced single-cell Li-ion battery charger is designed to be used in a wide range of portable applications, including smartphones, tablets, cameras, and other handheld devices.

With its compact design, the BQ24027DRCT comes in a small 10-pin SON package, making it an ideal choice for space-constrained applications. It incorporates a range of features that are engineered to ensure the safe and efficient charging of lithium-ion batteries.

Key Features:

  • Flexible Power Management: The device supports inputs from both USB ports and AC adapters, automatically adjusting to the power source for optimal charging.
  • High-Efficiency Charging: The BQ24027DRCT employs an innovative charge management algorithm that maximizes charging efficiency, reduces charge time, and helps extend battery life.
  • Integrated Safety Features: It includes multiple safety features such as over-voltage protection, thermal regulation, and a timer for charge termination, ensuring the protection of both the charger and the battery during operation.
  • Charge Status Indication: An LED status output informs the user of the charging progress, indicating whether the battery is pre-charging, fast charging, or fully charged.
  • Programmable Charge Parameters: The BQ24027DRCT allows for programmable charge rates and voltage thresholds via external resistors, providing design flexibility to accommodate various battery sizes and chemistries.

Applications:

The versatility and robust feature set of the BQ24027DRCT make it suitable for a diverse array of portable electronic devices. Its ability to efficiently manage power and safely charge batteries is essential for modern, portable technology where reliability and battery life are critical.

Conclusion:

The Texas Instruments BQ24027DRCT is a sophisticated, highly integrated charging solution that addresses the needs of contemporary portable electronics. Its compact form factor, combined with a suite of advanced features, ensures that it delivers a reliable, safe, and efficient charging experience for a multitude of lithium-ion battery applications.

You May Also Be Interested in

Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess