EN
  • EN
  • DE

BQ24109RHLR

Part No BQ24109RHLR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 1023840-BQ24109RHLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24109RHLR CAD Model

Description

The BQ24109RHLR is a highly efficient, single-cell, Li-ion battery charger designed by Texas Instruments to meet the needs of a variety of portable applications. This integrated circuit (IC) is engineered to operate from either a USB port or an AC adapter and supports a wide range of input voltages.

Key Features

  • Input Voltage Range: The device is capable of handling an input voltage range from 4.5V to 28V, making it versatile for different power sources.
  • Charge Current: It offers programmable charge current up to 1.5A through an external resistor, allowing for fast charging capabilities.
  • Charge Voltage: The BQ24109RHLR provides a precise charge voltage regulation up to 4.2V, ensuring the battery is charged safely and efficiently.
  • Power Efficiency: This charger is designed for high power efficiency, which is crucial for battery-operated devices to maximize battery life.
  • Charge Termination: It includes an automatic charge termination feature that stops the charging process once the battery is fully charged, protecting the battery from overcharging.
  • Thermal Regulation: The BQ24109RHLR integrates a thermal regulation mechanism to prevent overheating during the charging process.
  • Status Indicators: The IC includes status pins that provide real-time feedback on the charging process through LED indicators or other signaling methods.

Applications

The charger is ideal for a wide range of portable applications, such as:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • Handheld Devices and Portable Gaming Systems
  • Bluetooth Headsets and Portable Power Banks

Package and Availability

The BQ24109RHLR comes in a compact 20-pin QFN package, making it suitable for space-constrained applications. Its small footprint also allows for seamless integration into existing designs. Texas Instruments ensures availability and support for this product, providing detailed technical documentation and customer service.

You May Also Be Interested in

Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3502 $50.1012
15+ $6.8515 $102.7725
23+ $6.6374 $152.6602
32+ $6.4233 $205.5456
41+ $6.2092 $254.5772
54+ $5.5668 $300.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess