EN
  • EN
  • DE
  • IT

BQ24773RUYR

Part No BQ24773RUYR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Switching Battery Charger Controller Li-FePO4/Li-Ion/Li-Pol 8000mA 1.024V to 19.2V Medical 28-Pin WQFN EP T/R / IC BATTERY CHARGER CRLR 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Multi-Chemistry
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-WQFN (4x4)
Win Source Part Number 236702-BQ24773RUYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BQ24773
Introduction Date September 08, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ24773RUYR CAD Model

Description

Features and Benefits

  • Next-generation dual input charger
  • Auto-detect AC adapter or USB input
  • High integration for compact design
  • Energy-efficient operation
  • Configurable charging profiles

Applications

  • Digital cameras and camcorders
  • Portable gaming devices
  • Smart devices
  • Remote sensing equipment

The BQ24773RUYR offers advanced functionality to streamline charging in portable device ecosystems, with its ability to discern power sources making it invaluable for diverse, multi-functional applications.

You May Also Be Interested in

Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9796 $56.6124
46+ $2.4448 $112.4608
71+ $2.3685 $168.1635
98+ $2.2921 $224.6258
127+ $2.2156 $281.3812
170+ $1.9864 $337.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess