EN
  • EN
  • DE
  • IT

BQ25302RTER

Part No BQ25302RTER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 16WQFN  /  Charger IC Lithium Ion/Polymer 16-WQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Voltage, Short Circuit
Charge Current - Max 2A
Battery Pack Voltage 4.4V
Voltage - Supply (Max) 6.2V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number BQ25302
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25302RTERDKR,296-BQ25302RTERTR,296-BQ25302RTERCT
Standard Package 3,000
Win Source Part Number 977156-BQ25302RTER
Ultra Librarian 3D Model Ultra Librarian BQ25302RTER CAD Model

Description

Introducing the BQ25302RTER Battery Charger IC from Texas Instruments

The BQ25302RTER is a state-of-the-art integrated circuit designed by Texas Instruments specifically for the efficient management of battery charging processes. This advanced chip is part of TI's extensive portfolio of power management solutions and is engineered to deliver optimal performance for a wide range of portable devices.

At the heart of the BQ25302RTER is its ability to provide a high-efficiency charge management solution. It supports a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile choice for manufacturers and designers. The device is equipped with a programmable charge current up to 2 A, which allows for fast charging capabilities, ensuring that devices spend less time tethered to an outlet and more time in use.

The BQ25302RTER incorporates a range of safety features to protect both the battery and the device. These include overvoltage, overcurrent, and thermal protection, which work together to prevent damage from irregular charging conditions. Additionally, the chip has an integrated battery temperature sensor which ensures that the battery is charged within its safe temperature range, further enhancing the safety of the charging process.

With its compact WQFN (RTE) package, the BQ25302RTER is designed to fit into space-constrained applications, making it an ideal choice for portable electronics such as smartphones, tablets, digital cameras, and handheld gaming devices. Its small footprint does not compromise its functionality or performance, providing a comprehensive charging solution in a minimal package.

Moreover, the BQ25302RTER is designed with the future in mind, featuring a low quiescent current that minimizes power consumption when in standby mode. This contributes to the overall energy efficiency of the end product, aligning with the global trend towards greener and more sustainable technology solutions.

In conclusion, the BQ25302RTER from Texas Instruments is an exceptional battery charger IC that offers a blend of high performance, versatility, and safety. Its advanced features and compact design make it an excellent choice for designers looking to incorporate reliable power management into their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8053 $52.3445
155+ $0.6608 $102.4240
235+ $0.6401 $150.4235
325+ $0.6195 $201.3375
420+ $0.5988 $251.4960
560+ $0.5369 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,690 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess