EN
  • EN
  • DE

BQ25892RTWT

Part No BQ25892RTWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Adjustable Voltage USB On-the-Go Boost Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MaxCharge
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Charge Current - Max 5A
Voltage Supply MAX 14V
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1154227-BQ25892RTWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name BQ25892
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian BQ25892RTWT CAD Model

Description

Product Overview: Texas Instruments BQ25892RTWT

The BQ25892RTWT is a highly integrated battery charge management solution from Texas Instruments (TI) designed for a wide range of applications. This advanced chip offers efficient and flexible charging for single-cell Li-ion and Li-polymer batteries, making it an ideal choice for portable devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • High-Efficiency Charging: The BQ25892RTWT supports high-efficiency, fast charging with input voltages up to 14V and a programmable charging current up to 5A, making it suitable for quickly powering up large capacity batteries.
  • Intelligent Power Path Management: This feature enables simultaneous charging of the battery and powering of the system, optimizing power usage and maintaining battery health.
  • Configurable Charging Profile: Users can program the charging voltage, current, and termination thresholds to match specific battery requirements, ensuring safe and efficient charging cycles.
  • I2C Interface: The integrated I2C interface allows for advanced control and monitoring of the charging process, providing detailed information on the state of the charge, input current limit, and fault status.
  • Multi-Protection Features: The device includes several safety features such as over-voltage protection, thermal regulation, and a timer to prevent charging for an excessive duration, enhancing the safety of the charging process.

Applications

The BQ25892RTWT is versatile and can be used in a variety of applications due to its compact size and comprehensive feature set. It is commonly found in:

  • Smartphones and tablets
  • Power banks
  • Portable speakers
  • Wearable devices
  • Other USB-powered gadgets

Conclusion

With its high level of integration and advanced charging features, the BQ25892RTWT from Texas Instruments stands out as a robust solution for modern portable devices that demand efficient power management. Its ability to cater to a wide range of battery chemistries and its user-configurable settings make it a flexible and reliable choice for designers looking to optimize the performance and longevity of their battery-powered products.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4911
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4045 $56.1800
80+ $1.3156 $105.2480
120+ $1.2712 $152.5440
170+ $1.1823 $200.9910
220+ $1.1378 $250.3160
275+ $1.0934 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess