EN
  • EN
  • DE

BQ25898EVM-730

Part No BQ25898EVM-730
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description COMPLETE CHARGER EVALUATION MODU  /  BQ25898 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Battery Charger
Utilized IC / Part BQ25898
Supplied Contents Board(s)
Base Product Number BQ25898
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-46680
Standard Package 1
Win Source Part Number 1171264-BQ25898EVM-730
Ultra Librarian 3D Model Ultra Librarian BQ25898EVM-730 CAD Model

Description

The BQ25898EVM-730 from Texas Instruments is a comprehensive evaluation module (EVM) designed for the BQ25898, a highly efficient, single-cell, I2C-controlled battery charger with a wide array of features and system integration flexibility. This EVM is an excellent tool for designers and engineers to explore the capabilities of the BQ25898 charger in various applications, particularly those requiring portable power such as smartphones, tablets, and other personal electronics.

Key Features

  • High-Efficiency Charging: The BQ25898 charger supports fast charging with high efficiency, minimizing heat generation and enabling quicker charge times.
  • Wide Voltage Range: It is capable of handling input voltages from 3.9V to 14V, making it versatile for use with various power sources.
  • Advanced Battery Management: Features include battery voltage and current regulation, input current limit, and thermal regulation, ensuring safe and reliable charging.
  • Programmable Settings: The I2C interface allows for programmable control over charging parameters, allowing for customization to meet specific application requirements.

Benefits of Using BQ25898EVM-730

  • Easy to Use: The EVM comes equipped with a user-friendly GUI that provides easy access to charger parameters and functions, simplifying the evaluation process.
  • Design Flexibility: With the BQ25898EVM-730, designers can quickly prototype and test various configurations, accelerating the development cycle and reducing time to market.
  • Comprehensive Testing: The module allows for thorough testing of the BQ25898 charger's features, including charge termination, thermal management, and input voltage dynamic power management.

Applications

The BQ25898EVM-730 is suitable for a wide range of applications that require efficient and controlled charging of single-cell Li-Ion batteries. Its versatility and advanced features make it ideal for developing applications in consumer electronics, portable medical devices, and any other battery-powered devices.

Conclusion

The Texas Instruments BQ25898EVM-730 Evaluation Module represents an essential tool for engineers and designers looking to implement the BQ25898 charger into their projects. It offers a blend of performance, efficiency, and customization that can meet the demands of modern portable electronics, ensuring optimal battery management and user satisfaction.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess