EN
  • EN
  • DE
  • IT

BQ294602DRVT

Part No BQ294602DRVT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Battery Protection Li-Ion/Li-Pol -0.3V to 30V 6-Pin WSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Height 800 µm
Lead Free Lead Free
Length 2 mm
Max Operating Temperature 110 °C
Max Output Voltage 30 V
Max Supply Voltage 8 V
Min Operating Temperature -40 °C
Min Output Voltage -300 mV
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 6
Operating Supply Current 2 µA
Output Voltage 30 V
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Thickness 750 µm
Width 2 mm
Win Source Part Number 1216154-BQ294602DRVT
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ294602DRVT CAD Model

Description

The BQ294602DRVT is a state-of-the-art battery protection device designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to provide overvoltage protection for single-cell Li-Ion and Li-Polymer battery packs. With its compact design and advanced features, the BQ294602DRVT ensures safe and reliable operation of portable electronics by preventing the battery from being overcharged.

Key Features

  • High Accuracy: The device boasts a high-accuracy overvoltage detection threshold, ensuring precise monitoring and protection of the battery cell.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ294602DRVT consumes minimal quiescent current, which is crucial for maximizing battery life in portable applications.
  • Programmable Overvoltage Protection: The protection threshold can be programmed to meet specific application needs, providing flexibility and enhanced safety for various battery chemistries.
  • Automatic Cell Balance: The IC supports automatic cell balance function, which is essential for maintaining uniform charge across multiple cells in a battery pack.
  • Small Footprint: Housed in a small 6-pin SON package, the BQ294602DRVT saves valuable board space, making it ideal for space-constrained applications.

Applications

The versatility of the BQ294602DRVT makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Electronic Books
  • Personal Health and Fitness Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ294602DRVT is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of modern portable electronics. Whether for consumer or industrial applications, this battery protection IC ensures a high level of safety and performance, making it a trusted choice for designers and engineers around the world.

You May Also Be Interested in

Texas Instruments
IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $0.7302
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557
Texas Instruments
IC BATT FUEL GAUGE LI-ION 15-DSB / Fuel Gauge Li-FePO4/Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $1.0469

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8015 $56.1050
175+ $0.6577 $115.0975
265+ $0.6372 $168.8580
365+ $0.6166 $225.0590
470+ $0.5961 $280.1670
630+ $0.5344 $336.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,828 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess