EN
  • EN
  • DE

BQ294707DSGR

Part No BQ294707DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description BQ2947 - LITHIUM-ION PROTECTION / Battery IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number BQ294707
Standard Package 859 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 571607-BQ294707DSGR
Ultra Librarian 3D Model Ultra Librarian BQ294707DSGR CAD Model

Description

The BQ294707DSGR is a state-of-the-art protection integrated circuit (IC) designed by Texas Instruments, a renowned leader in the semiconductor industry. This IC is specifically engineered to provide overvoltage protection for single-cell lithium-ion or lithium-polymer batteries. It is an essential component for ensuring the safety and longevity of battery-powered devices.

Key Features

  • Overvoltage Protection: The BQ294707DSGR offers precise overvoltage protection to safeguard the battery from voltage spikes that could cause damage or pose safety risks.
  • High Accuracy: This IC delivers high accuracy in voltage detection, ensuring reliable protection at all times.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ294707DSGR consumes minimal power, which is critical for maximizing battery life in portable devices.
  • Compact Design: The small footprint of the IC makes it ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Easy Integration: With its user-friendly configuration, the BQ294707DSGR can be easily integrated into various circuit designs, facilitating a smooth design-in process for engineers.

Applications

The versatility of the BQ294707DSGR makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology
  • Wireless headphones and earbuds
  • Personal medical devices

Technical Specifications

The BQ294707DSGR operates with a voltage range that is well-suited for single-cell lithium-ion or lithium-polymer batteries. It features a fixed overvoltage protection threshold that is factory programmed, providing a plug-and-play solution for battery protection circuits.

Quality and Reliability

As with all Texas Instruments products, the BQ294707DSGR is manufactured to the highest quality standards, ensuring reliability and performance in the field. TI's commitment to excellence makes this IC a trusted choice for designers looking to incorporate battery protection in their next project.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4470 $51.4050
275+ $0.3668 $100.8700
425+ $0.3554 $151.0450
585+ $0.3439 $201.1815
755+ $0.3324 $250.9620
1,010+ $0.2980 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess