EN
  • EN
  • DE

BQ4285P-SB2

Part No BQ4285P-SB2
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description Real-Time Clock RTC With NVRAM Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 114B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 4 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1154343-BQ4285P-SB2
Manufacturer Homepage www.ti.com
Family Name BQ4285
Introduction Date August 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 15
Ultra Librarian 3D Model Ultra Librarian BQ4285P-SB2 CAD Model

Description

The BQ4285P-SB2 is a sophisticated, real-time clock (RTC) module developed by Texas Instruments, designed to provide precise time and date information for a wide range of applications. This integrated circuit is particularly suitable for systems that require reliable timekeeping, even when the main power is lost.

Key Features

  • Integrated Battery Backup: The BQ4285P-SB2 includes a built-in battery backup input that ensures continuous timekeeping in the event of a power failure. This feature is crucial for maintaining accurate time in systems that cannot afford to lose this information.
  • Automatic Leap Year Compensation: With its smart algorithm, the device automatically adjusts for leap years up to the year 2100, ensuring that the date remains accurate without the need for manual adjustments.
  • Multiple Time Formats: This RTC supports both 24-hour and 12-hour formats with an AM/PM indicator, providing versatility in time representation based on user preference or regional standards.
  • Programmable Alarm and Timer Functions: The BQ4285P-SB2 offers programmable alarms and timer functions that can be used to trigger events or wake up the system at specified times, enhancing the device's utility in time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ4285P-SB2 operates with very low power consumption, making it ideal for battery-powered or energy-conscious applications.
  • Wide Operating Temperature Range: The device is capable of operating over a wide temperature range, making it suitable for use in various environmental conditions.

Applications

The BQ4285P-SB2 is versatile and can be used in a diverse array of applications including:

  • Data loggers
  • Industrial control systems
  • Telecommunication systems
  • Consumer electronics
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ4285P-SB2 is no exception. This product is manufactured to high standards, ensuring consistent performance and longevity in the field. With Texas Instruments' expertise in semiconductor design, users can expect a high-quality, reliable RTC solution in the BQ4285P-SB2.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6236 $53.3652
16+ $6.2553 $100.0848
25+ $6.0598 $151.4950
35+ $5.8644 $205.2540
45+ $5.6689 $255.1005
60+ $5.0824 $304.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess