EN
  • EN
  • DE

CC1050-RTR1

Part No CC1050-RTR1
Manufacturer Texas Instruments
Catalog RF Transmitters
Description IC SNGL CHIP RF TX LP 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 300MHz to 1GHz
Applications AMR, ISM, RKE, SRD
Modulation or Protocol FSK
Data Rate (Max) 76.8 kBaud
Power - Output -20dBm to 12dBm
Current - Transmitting 24.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.1 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 050097-CC1050-RTR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1050-RTR1 CAD Model

Description

Product Overview

The CC1050-RTR1 is a versatile RF transceiver, ideal for developers looking to implement cost-effective and efficient RF communication solutions. It is well-suited for projects requiring stable and long-range wireless communication.

Features and Benefits

  • Energy-efficient with a low-power sleep mode
  • Wide frequency support with programmable settings
  • Integrated digital demodulator for simplified signal processing
  • High interference immunity for more reliable transmissions

Applications

  • Wireless data loggers
  • Building automation
  • Medical telemetry equipment

Additional details emphasize its ability to operate efficiently in dense RF environments, maintaining data integrity across considerable distances.

You May Also Be Interested in

Infineon Technologies
Lowest to $14.9607
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Nordic Semiconductors
IC TRANSMITTER 1MB SHOCK 16QFN / RF Transmitter GFSK 3V Automotive 16-Pin QFN EP T/R
Lowest to $0.9794
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Melexis Technologies NV
IC XMITTER 868/915MHZ 10QFN / 868/915 MHz, FSK/ASK Transmitter
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess