EN
  • EN
  • DE

CC2431ZRTC

Part No CC2431ZRTC
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Tray
Part Status Not For New Designs
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name CC2431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.39.0001
Other Part Number 296-32621, CC2431ZRTC-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866003-CC2431ZRTC
Ultra Librarian 3D Model Ultra Librarian CC2431ZRTC CAD Model

Description

The CC2431ZRTC is a powerful and versatile wireless microcontroller from Texas Instruments, designed to cater to the needs of sophisticated RF applications. This integrated circuit is part of the CC24xx family, known for its robust performance in the 2.4 GHz unlicensed ISM band, making it an ideal choice for a wide range of applications including home automation, wireless sensor networks, and industrial control systems.

The CC2431ZRTC comes with an integrated Zigbee® RF4CE-compliant protocol stack that enables quick and seamless connectivity with other Zigbee devices, providing a reliable and secure communication protocol for the Internet of Things (IoT) devices. With its built-in support for Zigbee, developers can significantly reduce development time and cost when creating RF-enabled products.

At the heart of the CC2431ZRTC lies a powerful 8051 microcontroller core, offering a high level of processing capability while maintaining low power consumption. This makes it an excellent choice for battery-operated devices where power efficiency is critical. The device also features 128KB of in-system programmable flash memory, allowing ample space for application development and data storage.

In addition to its processing capabilities, the CC2431ZRTC boasts a range of integrated peripherals. These include an 8-channel 12-bit ADC, two powerful USARTs for serial communication, and 21 general-purpose I/O pins that provide the flexibility to connect to a variety of external devices and sensors. The microcontroller also includes a robust security module with AES 128-bit encryption, ensuring secure data transmission and protection against unauthorized access.

For developers looking to create advanced RF applications with minimal external components, the CC2431ZRTC offers an attractive solution. Its combination of a powerful microcontroller, integrated Zigbee stack, and comprehensive set of peripherals allows for the design of compact, efficient, and secure wireless systems.

Overall, the Texas Instruments CC2431ZRTC is a highly integrated and feature-rich microcontroller that stands out as a top choice for developers aiming to build cutting-edge wireless products within the IoT ecosystem.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess