EN
  • EN
  • DE

CC2510F32RSPR

Part No CC2510F32RSPR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 36-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Discontinued
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 500kBaud
Power - Output 1dBm
Sensitivity -103dBm
Memory Size 32kB Flash, 4kB SRAM
Serial Interfaces I2S, SPI, USART
GPIO 21
Voltage - Supply 2V ~ 3.6V
Current - Receiving 14.7mA ~ 22.9mA
Current - Transmitting 15.5mA ~ 26mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Base Product Number CC2510
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.39.0001
Win Source Part Number 576747-CC2510F32RSPR
Ultra Librarian 3D Model Ultra Librarian CC2510F32RSPR CAD Model

Description

Product Overview: Texas Instruments CC2510F32RSPR

The Texas Instruments CC2510F32RSPR is a highly integrated microcontroller solution tailored for RF applications requiring a robust wireless communication system. This powerful component combines the performance of a leading-edge RF transceiver with an industry-standard enhanced 8051 MCU, in-system programmable flash memory, and many other powerful features, making it an ideal choice for low-power wireless applications.

Key Features

  • High-Performance RF Transceiver: The CC2510F32RSPR boasts an exceptional RF transceiver designed for the 2.4 GHz ISM (Industrial, Scientific, and Medical) band, offering excellent range and reliability for wireless communication.
  • Enhanced 8051 Microcontroller Core: At the heart of the device is an enhanced 8051 MCU core, which provides a high level of processing power while maintaining compatibility with a wide range of existing software.
  • In-System Programmable Flash: With 32KB of in-system programmable flash memory, this microcontroller offers ample space for complex application code and the flexibility to update firmware in the field.
  • RAM and Peripherals: The device includes 4KB of RAM and an array of peripherals, including timers, serial interfaces, and 12-bit ADCs, to support a versatile range of application requirements.
  • Low Power Consumption: Designed for battery-operated applications, the CC2510F32RSPR features several power-saving modes, making it an excellent choice for energy-sensitive projects.
  • Compact Form Factor: The product is available in a small 36-pin QFN package, which is suitable for space-constrained applications without compromising functionality or performance.

Applications

The CC2510F32RSPR is ideal for a variety of wireless applications, including but not limited to:

  • Consumer electronics
  • Wireless keyboard and mouse
  • RF remote controls
  • Home and building automation
  • Industrial monitoring and control
  • Wireless sensor networks

With its integrated architecture and advanced features, the Texas Instruments CC2510F32RSPR provides a compact, power-efficient solution for developers looking to add wireless capability to their products. Its combination of a reliable RF transceiver with a versatile microcontroller core makes it a smart choice for a wide array of wireless communication tasks.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess