The CD4002 is a high-performance CMOS Dual 4-Input NOR Gate integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile logic gate is designed to operate with a wide power supply voltage range, making it suitable for a vast array of electronic applications, from simple logic circuits to complex digital systems.
Key Features:
- Wide Operating Voltage: The CD4002 operates at a voltage range from 3V to 18V, providing designers with the flexibility to use it in systems with varying power levels.
- Low Power Consumption: Its CMOS technology ensures low power consumption, which is crucial for battery-powered devices and energy-efficient applications.
- High Noise Immunity: The device exhibits high noise immunity, a characteristic of CMOS integrated circuits, making it reliable in electrically noisy environments.
- Standardized Symmetrical Output Characteristics: The outputs are symmetrical with high sink and source capability, ensuring consistent performance across different loads.
Applications:
The CD4002 is a versatile component that can be used in a variety of digital applications. It is particularly useful in the implementation of logic functions, alarm systems, data processing, and in the development of electronic games. Its robustness also makes it suitable for industrial controls and automation systems.
Product Specifications:
- Logic Type: Dual 4-Input NOR Gate
- Logic Family: CD4000
- Number of Gates: 2
- Number of Input Lines (per Gate): 4
- Number of Output Lines (per Gate): 1
- Mounting Type: Through-hole or Surface Mount
- Package / Case: Various options available, including DIP and SOIC
With its robust design and ease of use, the CD4002 from Texas Instruments is an excellent choice for designers looking to implement NOR logic in their circuits with reliability and efficiency. Its compatibility with a wide range of power supply voltages and low power consumption makes it an ideal choice for both prototyping and mass production.