EN
  • EN
  • DE

CD4007UBF

Part No CD4007UBF
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description CMOS DUAL COMPLEMENTARY PAIR PLU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Complementary Pair Plus Inverter
Supply Voltage 3V ~ 18V
Number of Bits 3
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576844-CD4007UBF
Ultra Librarian 3D Model Ultra Librarian CD4007UBF CAD Model

Description

The CD4007UBF is a highly versatile integrated circuit from Texas Instruments, designed to offer a range of logical functions based on CMOS (Complementary Metal-Oxide-Semiconductor) technology. This IC is particularly well-suited for implementing multiple logic functions in digital circuits, making it an invaluable component for designers and engineers working in the field of electronics.

Key Features:

  • Functional Versatility: The CD4007UBF contains three pairs of complementary MOS transistors which can be configured to perform as dual complementary pairs and an inverter, or to form various types of logic gates like NAND, NOR, and XOR, among others.
  • High Noise Immunity: True to the nature of CMOS technology, this IC offers high noise immunity and low power consumption, making it ideal for use in noise-sensitive applications.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, providing designers with flexibility in various voltage environments.
  • Low Power Consumption: The CD4007UBF is designed for low power consumption, which is critical for battery-powered and energy-efficient devices.
  • Standardized Design: The IC comes in a standard 14-pin DIP (Dual In-line Package), making it easy to integrate into a wide array of circuit boards and prototypes.

Applications:

The versatility of the CD4007UBF lends itself to a wide variety of applications, including:

  • Logic circuit building blocks
  • Linear amplification
  • Oscillators
  • Flip-flops and counters
  • Signal gating

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the CD4007UBF is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring consistent performance and longevity.

Overall, the CD4007UBF from Texas Instruments is a flexible and reliable solution for a multitude of digital logic applications. Its ability to perform multiple functions while maintaining low power consumption and high noise immunity makes it a go-to choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Pericom
Lowest to $8.2081
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9178 $54.5890
12+ $8.9582 $107.4984
18+ $8.6783 $156.2094
24+ $8.3984 $201.5616
31+ $8.1184 $251.6704
42+ $7.2786 $305.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess