EN
  • EN
  • DE

CD40109BPW

Part No CD40109BPW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 4
Channels per Circuit 1
Voltage - VCCA 3 V ~ 18 V
Voltage - VCCB 3 V ~ 18 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD40109
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576863-CD40109BPW
Ultra Librarian 3D Model Ultra Librarian CD40109BPW CAD Model

Description

Product Overview: CD40109BPW from Texas Instruments

The CD40109BPW is a high-performance CMOS Quad Low-to-High Voltage Level Shifter manufactured by Texas Instruments, designed to address the needs of multi-voltage systems by allowing low-voltage logic signals to interface with higher voltage levels. This device is particularly useful in applications where different logic circuits operate at different voltage levels within the same system.

Key Features

  • Voltage Level Translation: The CD40109BPW provides level shifting capabilities for converting low logic level inputs to higher logic level outputs, making it an essential component for mixed-voltage applications.
  • Quad Channels: It features four independent channels, allowing for simultaneous level shifting of multiple signals.
  • Wide Voltage Range: The device supports a wide range of input and output voltages, accommodating various logic levels and ensuring compatibility with a broad array of devices.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High Output Drive: The CD40109BPW can drive high current loads, making it suitable for driving LEDs, relays, and other output devices.

Applications

The CD40109BPW is versatile and can be used in various applications, including:

  • Interfacing microcontrollers with higher voltage peripherals
  • Signal level translation in multi-voltage systems
  • Logic level conversion for communication between devices operating at different voltages
  • Serving as a buffer to protect low-voltage circuitry

Package and Quality

The CD40109BPW comes in a TSSOP (Thin Shrink Small Outline Package) format, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets stringent industry standards for performance and reliability.

Whether you are designing a new system or upgrading an existing one, the CD40109BPW from Texas Instruments is an excellent choice for ensuring seamless voltage level translation across different components of your electronic design.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4604 $50.6440
265+ $0.3778 $100.1170
410+ $0.3660 $150.0600
565+ $0.3542 $200.1230
735+ $0.3424 $251.6640
980+ $0.3070 $300.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,613 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess