EN
  • EN
  • DE

CD40109BPWR

Part No CD40109BPWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description CMOS QUAD LOW-TO-HIGH VOLTAGE LEVEA SHIFTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 4
Channels per Circuit 1
Voltage - VCCA 3V ~ 18V
Voltage - VCCB 3V ~ 18V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1159552-CD40109BPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name CD40109
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD40109BPWR CAD Model

Description

Product Overview: CD40109BPWR from Texas Instruments

The CD40109BPWR is a robust and versatile quad low-to-high voltage level shifter manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is designed to address the needs of multi-voltage systems by enabling the interfacing of lower voltage logic circuits to higher voltage logic circuits. It is a perfect solution for applications that require the translation of signals from a lower voltage domain to a higher one, without compromising on performance and power efficiency.

Contained within a compact TSSOP (Thin Shrink Small Outline Package) with 20 pins, the CD40109BPWR ensures a minimal footprint on the PCB, making it suitable for space-constrained applications. The device operates over a broad voltage range, with the input side supporting voltages from as low as 3V and the output side capable of handling voltages up to 18V. This wide range makes the CD40109BPWR highly adaptable to various system requirements.

Each of the four level-shifting channels of the CD40109BPWR can be independently configured, allowing for flexible usage in different circuit configurations. The bi-directional shift capability makes it a convenient choice for both uni-directional and bi-directional level shifting applications. Moreover, the IC features low quiescent current consumption, which helps in maintaining energy efficiency in battery-powered devices.

The CD40109BPWR is also characterized by its high noise immunity and low power dissipation, making it an ideal choice for use in noisy environments and for applications that demand low power consumption. It is commonly used in data communication systems, microcontroller interfacing, and signal translation in mixed-voltage digital systems, among other applications.

With its robust design, the CD40109BPWR from Texas Instruments provides a reliable solution for level shifting requirements in a wide array of electronic systems. Its ease of use, combined with the quality and support from TI, ensures that it continues to be a preferred choice for engineers and designers looking to bridge the voltage gap in their digital circuit designs.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4624 $50.8640
265+ $0.3794 $100.5410
410+ $0.3675 $150.6750
565+ $0.3557 $200.9705
730+ $0.3438 $250.9740
975+ $0.3083 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess